MGA Entertainment logo

L.O.L. Surprise! Lights Glitter Asst in PDQ

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86915
Info modified on:
14 Jun 2024, 09:09:07
Short summary description L.O.L. Surprise! Lights Glitter Asst in PDQ:

L.O.L. Surprise! Lights Glitter Asst in PDQ, Baby doll, Female, 6 yr(s), Boy/Girl, Light effects, Multicolor

Long summary description L.O.L. Surprise! Lights Glitter Asst in PDQ:

L.O.L. Surprise! Lights Glitter Asst in PDQ. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Boy/Girl, Light effects, Material: Plastic, Product color: Multicolor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.