MEDION logo

MEDION MD 18458 Semi-auto Drip coffee maker 1.2 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193063
Info modified on:
16 Oct 2024, 14:34:00
Short summary description MEDION MD 18458 Semi-auto Drip coffee maker 1.2 L:

MEDION MD 18458, Drip coffee maker, 1.2 L, Ground coffee, 900 W, Black, Stainless steel

Long summary description MEDION MD 18458 Semi-auto Drip coffee maker 1.2 L:

MEDION MD 18458. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.2 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Thermos, Capacity in cups: 10 cups. Power: 900 W. Product color: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.