MEDION logo

MEDION MD 16893 Fully-auto Drip coffee maker 1.25 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152766
Info modified on:
14 Mar 2024, 19:44:10
Short summary description MEDION MD 16893 Fully-auto Drip coffee maker 1.25 L:

MEDION MD 16893, Drip coffee maker, 1.25 L, Coffee beans, Ground coffee, Built-in grinder, 1000 W, Black, Silver, Stainless steel

Long summary description MEDION MD 16893 Fully-auto Drip coffee maker 1.25 L:

MEDION MD 16893. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.25 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 10 cups, Number of spouts: 1, Built-in grinder. Display type: LCD. Power: 1000 W. Product color: Black, Silver, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.