MEDION LIFE P69042, 2.1 channels, 50 W, Wireless, 40 W, Silver, Wired & Wireless
MEDION LIFE P69042. Audio output channels: 2.1 channels. Soundbar speaker RMS power: 50 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 40 W. Product color: Silver. Connectivity technology: Wired & Wireless