MEDION logo

MEDION AKOYA E7416 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107843
Info modified on:
01 Feb 2025, 05:10:15
Short summary description MEDION AKOYA E7416 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown:

MEDION AKOYA E7416, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description MEDION AKOYA E7416 Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown:

MEDION AKOYA E7416. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.