MEDION logo

MEDION MD 30724 80 cm (31.5") HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31239
Info modified on:
25 Oct 2024, 13:33:35
Short summary description MEDION MD 30724 80 cm (31.5") HD Black 300 cd/m²:

MEDION MD 30724, 80 cm (31.5"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description MEDION MD 30724 80 cm (31.5") HD Black 300 cd/m²:

MEDION MD 30724. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display brightness: 300 cd/m², Response time: 8.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.