MEDION logo

MEDION GoPal E4460 navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 140 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62509
Info modified on:
09 Aug 2018, 12:37:28
Short summary description MEDION GoPal E4460 navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 140 g Black:

MEDION GoPal E4460, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian,..., All Europe, 10.9 cm (4.3"), Flash, MicroSD (TransFlash), 4 GB

Long summary description MEDION GoPal E4460 navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 140 g Black:

MEDION GoPal E4460. Languages support: Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian,.... Map coverage: All Europe. Display diagonal: 10.9 cm (4.3"). Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 4 GB. Processor frequency: 533 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.