MEDION AKOYA P5332, 2.7 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD Super Multi DL, Windows 10 Home
MEDION AKOYA P5332. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home. Chassis type: Desktop. Product type: PC. Product color: Carbon