MEDION logo

MEDION AKOYA P56005 AMD Ryzen™ 5 2600 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65617
Info modified on:
11 Nov 2024, 16:50:10
Short summary description MEDION AKOYA P56005 AMD Ryzen™ 5 2600 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black:

MEDION AKOYA P56005, 3.4 GHz, AMD Ryzen™ 5, 8 GB, 1.26 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION AKOYA P56005 AMD Ryzen™ 5 2600 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Tower PC Black:

MEDION AKOYA P56005. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 5, Processor model: 2600. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.