Matrox logo

Matrox MVX-E6100X16-4 video servers/encoder 3840 x 2160 pixels 60 fps

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89493
Info modified on:
14 Mar 2024, 18:54:35
Short summary description Matrox MVX-E6100X16-4 video servers/encoder 3840 x 2160 pixels 60 fps:

Matrox MVX-E6100X16-4, 3840 x 2160 pixels, 60 fps, H.264, • Bus Interface: PCIe x8 (elec.), PCIe x8/16 (mech.) • Form Factor: Full height, Single slot..., 100BASE-T, 1000BASE-T, 35 W

Long summary description Matrox MVX-E6100X16-4 video servers/encoder 3840 x 2160 pixels 60 fps:

Matrox MVX-E6100X16-4. Maximum video resolution: 3840 x 2160 pixels, Maximum frame rate: 60 fps, Video compression formats: H.264. Minimum system requirements: • Bus Interface: PCIe x8 (elec.), PCIe x8/16 (mech.) • Form Factor: Full height, Single slot.... Copper ethernet cabling technology: 100BASE-T, 1000BASE-T. Power consumption (typical): 35 W. Dimensions (WxDxH): 229 x 111 x 19 mm

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.