Mars Gaming MC-SE, Mini Tower, PC, Black, micro ATX, Mini-ITX, Gaming, 15.9 cm
Mars Gaming MC-SE. Form factor: Mini Tower, Type: PC, Product color: Black. Power supply location: Bottom. Rear fans diameters supported: 120 mm, Top fans diameters supported: 120 mm, Bottom fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 200 mm, Depth: 326 mm, Height: 423 mm