Manhattan logo

Manhattan Notebook Computer Skin Zebra

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18753
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Manhattan Notebook Computer Skin Zebra:

Manhattan Notebook Computer Skin Zebra, Multicolor, Notebook, Acrylic, Polyester, 330 mm, 225 mm, 45.3 g

Long summary description Manhattan Notebook Computer Skin Zebra:

Manhattan Notebook Computer Skin Zebra. Product color: Multicolor, Compatibility: Notebook, Material: Acrylic, Polyester. Width: 330 mm, Depth: 225 mm, Weight: 45.3 g. Size (imperial): 39.1 cm (15.4")

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.