Logitech logo

Logitech 980-000404 speaker set 200 W Universal Black 2.1 channels 35 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256179
Info modified on:
05 Mar 2025, 11:40:58
End of life date:
31 Mar 2019
Short summary description Logitech 980-000404 speaker set 200 W Universal Black 2.1 channels 35 W:

Logitech 980-000404, 2.1 channels, 200 W, Universal, Black, 400 W, Rotary

Long summary description Logitech 980-000404 speaker set 200 W Universal Black 2.1 channels 35 W:

Logitech 980-000404. Audio output channels: 2.1 channels, RMS rated power: 200 W, Recommended usage: Universal. Satellite speakers RMS power: 35 W, Satellite speaker dimensions (WxDxH): 117 x 126 x 196 mm, Satellite speaker weight: 950 g. Subwoofer RMS power: 130 W, Subwoofer dimensions (WxDxH): 305 x 266 x 284 mm, Subwoofer weight: 7 kg. Power source: AC, Power plug type: Type G. Cables included: Audio (3.5mm), Audio Direct

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.