Logitech logo

Logitech Z-5500 Digital speaker set 505 W Black 5.1 channels 317 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
463362
Info modified on:
12 May 2023, 12:47:29
End of life date:
31 Mar 2019
Short summary description Logitech Z-5500 Digital speaker set 505 W Black 5.1 channels 317 W:

Logitech Z-5500 Digital, 5.1 channels, 505 W, Black, 1010 W, 115 dB, 317 W

Long summary description Logitech Z-5500 Digital speaker set 505 W Black 5.1 channels 317 W:

Logitech Z-5500 Digital. Audio output channels: 5.1 channels, RMS rated power: 505 W, Product color: Black. Signal-to-Noise Ratio (SNR): 115 dB. Satellite speakers RMS power: 317 W. Subwoofer RMS power: 188 W. Weight: 24.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.