Logitech logo

Logitech QuickCam Fusion webcam 640 x 480 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132951
Info modified on:
24 Apr 2019, 14:12:50
End of life date:
31 Mar 2019
Short summary description Logitech QuickCam Fusion webcam 640 x 480 pixels:

Logitech QuickCam Fusion, 640 x 480 pixels, 30 fps, 1280 x 960 pixels, CD-ROM, USB 2.0, USB 1.1, 128 MB, Pentium P4 1.4 GHz, AMD Athlon 1 GHz

Long summary description Logitech QuickCam Fusion webcam 640 x 480 pixels:

Logitech QuickCam Fusion. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 1280 x 960 pixels. Minimum system requirements: CD-ROM, USB 2.0, USB 1.1, Minimum RAM: 128 MB. Minimum processor: Pentium P4 1.4 GHz, AMD Athlon 1 GHz, Minimum storage drive space: 200 MB, Power supply type: USB

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.