Logitech logo

Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160184
Info modified on:
22 Nov 2022, 15:22:43
Short summary description Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:

Logitech HD Pro Webcam C920, 1920 x 1080 pixels, Full HD, 1080p, 720p, H.264, M-JPEG, USB 2.0, Black

Long summary description Logitech HD Pro C920 webcam 1920 x 1080 pixels USB 2.0 Black:

Logitech HD Pro Webcam C920. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Supported video modes: 1080p, 720p. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Package width: 72 mm, Package depth: 191 mm, Package height: 227 mm. Master (outer) case width: 314 mm, Master (outer) case length: 397 mm, Master (outer) case height: 241 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.