Logitech logo

Logitech MX900 Performance and Mouse Combo keyboard Mouse included Universal USB QWERTZ German Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139433
Info modified on:
01 Feb 2024, 13:36:05
Short summary description Logitech MX900 Performance and Mouse Combo keyboard Mouse included Universal USB QWERTZ German Black:

Logitech MX900 Performance Keyboard and Mouse Combo, Full-size (100%), Wireless, USB, QWERTZ, Black, Mouse included

Long summary description Logitech MX900 Performance and Mouse Combo keyboard Mouse included Universal USB QWERTZ German Black:

Logitech MX900 Performance Keyboard and Mouse Combo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTZ. Cable length: 1.8 m. Recommended usage: Universal. Product color: Black. Mouse included

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.