Logitech RX250, Ambidextrous, Optical, USB Type-A, 1000 DPI, White
Logitech RX250. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product color: White