Logitech logo

Logitech M165 mouse RF Wireless Optical 1000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118786
Info modified on:
13 May 2020, 20:20:17
Short summary description Logitech M165 mouse RF Wireless Optical 1000 DPI:

Logitech M165, Optical, RF Wireless, 1000 DPI, Black

Long summary description Logitech M165 mouse RF Wireless Optical 1000 DPI:

Logitech M165. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.