Lirio by Philips logo

Lirio by Philips MUSIO table lamp E27 105 W White

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82608
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lirio by Philips MUSIO table lamp E27 105 W White:

Lirio by Philips MUSIO, White, Glass, II, E27, 105 W, 150 W

Long summary description Lirio by Philips MUSIO table lamp E27 105 W White:

Lirio by Philips MUSIO. Product color: White, Material: Glass, Protection class: II. Fitting/cap type: E27, Bulb power: 105 W, Replacement bulb power (max): 150 W. Height: 300 mm, Width: 400 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.