Linksys logo

Linksys X6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96638
Info modified on:
27 Sept 2022, 09:28:34
Short summary description Linksys X6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys X6200, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL2, Black

Long summary description Linksys X6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Linksys X6200. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA2. Product color: Black, LED indicators: LAN, Power, USB, WLAN, WPS. Antenna design: Internal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.