Linksys logo

Linksys WRT310N wireless router Gigabit Ethernet Black, Gray

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12098
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Linksys WRT310N wireless router Gigabit Ethernet Black, Gray:

Linksys WRT310N, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Gray

Long summary description Linksys WRT310N wireless router Gigabit Ethernet Black, Gray:

Linksys WRT310N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Modulation: 16-QAM, 64-QAM, BPSK, CCK, OFDM, QPSK. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA2. Supported network protocols: PPTP, L2TP, PPPoE, TCP/IP, UDP, HTTP, HTTPS. Product color: Black, Gray, LED indicators: LAN, Link, Power, WLAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.