Linksys LAPAC1750, 2.4 GHz, 5 GHz, 1750 Mbit/s, 802.1x RADIUS, WEP, WPA, WPA2, 10,100 Mbit/s
Linksys LAPAC1750. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1750 Mbit/s. Security algorithms: 802.1x RADIUS, WEP, WPA, WPA2. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product color: White