Linksys logo

Linksys EA8300-ME wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15707
Info modified on:
30 May 2023, 12:08:00
Short summary description Linksys EA8300-ME wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

Linksys EA8300-ME, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Linksys EA8300-ME wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:

Linksys EA8300-ME. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 2200 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA2. Product type: Tabletop router, Product color: Black. Antenna design: External

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.