LG logo

LG WD-10480T washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158380
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG WD-10480T washing machine Front-load 7 kg 1000 RPM White:

LG WD-10480T, Front-load, 7 kg, B, 1000 RPM, White

Long summary description LG WD-10480T washing machine Front-load 7 kg 1000 RPM White:

LG WD-10480T. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 600 mm, Depth: 550 mm, Height: 842 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.