LG logo

LG W2600H-PF computer monitor 66 cm (26") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90637
Info modified on:
08 May 2023, 14:43:42
Short summary description LG W2600H-PF computer monitor 66 cm (26") 1920 x 1200 pixels Black:

LG W2600H-PF, 66 cm (26"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description LG W2600H-PF computer monitor 66 cm (26") 1920 x 1200 pixels Black:

LG W2600H-PF. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.