LG Hom-Bot Square, Gray, Square, 60 dB, HEPA 11, Lithium, 3 h
LG Hom-Bot Square. Product color: Gray, Shape: Square. Noise level: 60 dB, HEPA class: HEPA 11. Battery technology: Lithium, Charging time: 3 h, Power consumption (typical): 13 W. Diameter: 34 cm, Height: 89 mm, Weight: 3 kg