LG logo

LG VHOMBOT3 robot vacuum 0.6 L Bagless Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64663
Info modified on:
19 Jul 2018, 10:55:30
Short summary description LG VHOMBOT3 robot vacuum 0.6 L Bagless Black, Red:

LG VHOMBOT3, Bagless, Black, Red, Square, LED, 0.6 L, 60 dB

Long summary description LG VHOMBOT3 robot vacuum 0.6 L Bagless Black, Red:

LG VHOMBOT3. Dust container type: Bagless, Product color: Black, Red, Shape: Square. Dust capacity (total): 0.6 L, Noise level: 60 dB, Integrated sensors: Camera. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1900 mAh, Battery voltage: 14.8 V. Diameter: 34 cm, Height: 89 mm. Battery life: 1.6 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.