LG VC6816NHTQT, 1600 W, Cylinder vacuum, Dry, 1.2 L, HEPA, Filtering
LG VC6816NHTQT. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 1.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Blue, Gray