LG logo

LG 8GB Mirror USB Drive USB flash drive USB Type-A Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64788
Info modified on:
27 Feb 2019, 07:46:44
Short summary description LG 8GB Mirror USB Drive USB flash drive USB Type-A Silver:

LG 8GB Mirror USB Drive, 8 GB, USB Type-A, 7 MB/s, Silver

Long summary description LG 8GB Mirror USB Drive USB flash drive USB Type-A Silver:

LG 8GB Mirror USB Drive. Capacity: 8 GB, Device interface: USB Type-A, Read speed: 7 MB/s, Write speed: 5 MB/s. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.