LG logo

LG SL10Y soundbar speaker Black 5.1.2 channels 570 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60166
Info modified on:
11 Jul 2022, 14:00:41
Short summary description LG SL10Y soundbar speaker Black 5.1.2 channels 570 W:

LG SL10Y, 5.1.2 channels, 570 W, Dolby Digital, Active subwoofer, Wireless, 220 W

Long summary description LG SL10Y soundbar speaker Black 5.1.2 channels 570 W:

LG SL10Y. Audio output channels: 5.1.2 channels, RMS rated power: 570 W, Audio decoders: Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product color: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless. Power source: AC, Power consumption (typical): 103 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.