LG logo

LG S12AW air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173163
Info modified on:
12 Dec 2024, 14:14:46
Short summary description LG S12AW air conditioner Split system White:

LG S12AW, Split system, White, Cooling, Heating, 890 W, 4044 W, 890 W

Long summary description LG S12AW air conditioner Split system White:

LG S12AW. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 1090 W, Power consumption (heating) (max): 1260 W. Indoor unit type: Wall-mountable, Indoor unit weight: 8 kg, Indoor unit dimensions (WxDxH): 895 x 165 x 282 mm. Outdoor unit noise level: 45 dB, Outdoor unit weight: 32 kg, Outdoor unit dimensions (WxDxH): 770 x 245 x 545 mm. Noise level (low speed): 22 dB, Noise level (medium speed): 27 dB, Noise level (high speed): 37 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.