LG logo

LG S09EQ.NSJ/S09EQ.UA3 air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56058
Info modified on:
12 Dec 2024, 14:16:42
Short summary description LG S09EQ.NSJ/S09EQ.UA3 air conditioner Split system White:

LG S09EQ.NSJ/S09EQ.UA3, Split system, White, Cooling, Fan, Heating, Ventilating, 2500 W, 3300 W, 890 W

Long summary description LG S09EQ.NSJ/S09EQ.UA3 air conditioner Split system White:

LG S09EQ.NSJ/S09EQ.UA3. Type: Split system, Product color: White, Air conditioner functions: Cooling, Fan, Heating, Ventilating. Energy efficiency class (heating) (Warmer heating season): A+, Annual energy consumption (cooling): 125 kWh, Annual energy consumption (heating) (Average heating season): 875 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 19 dB, Indoor unit noise level (high speed): 41 dB. Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 1620 m³/h, Outdoor unit width: 71.7 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.