LG PQWRHQ0FDB, Air conditioner, IR Wireless, Press buttons, Built-in display, White
LG PQWRHQ0FDB. Brand compatibility: LG, Remote control proper use: Air conditioner, Interface: IR Wireless. Number of devices supported: 1. Input type: Press buttons. Built-in display