LG logo

LG PH550 data projector Standard throw projector 550 ANSI lumens DLP 720p (1280x720) 3D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99258
Info modified on:
09 Jun 2021, 09:58:35
Short summary description LG PH550 data projector Standard throw projector 550 ANSI lumens DLP 720p (1280x720) 3D White:

LG PH550, 550 ANSI lumens, DLP, 720p (1280x720), 100000:1, 16:9, 635 - 2540 mm (25 - 100")

Long summary description LG PH550 data projector Standard throw projector 550 ANSI lumens DLP 720p (1280x720) 3D White:

LG PH550. Projector brightness: 550 ANSI lumens, Projection technology: DLP, Projector native resolution: 720p (1280x720). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Focal length range: 635 - 2540 mm. Analog signal format system: NTSC M, Digital signal format system: ATSC. Noise level: 24 dB, Noise level (economic mode): 23 dB

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.