LG logo

LG Optimus L7 II P710 10.9 cm (4.3") Android 4.1.2 3G 0.75 GB 4 GB 2460 mAh Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43832
Info modified on:
27 Feb 2024, 15:01:19
Short summary description LG Optimus L7 II P710 10.9 cm (4.3") Android 4.1.2 3G 0.75 GB 4 GB 2460 mAh Black, White:

LG Optimus L7 II P710, 10.9 cm (4.3"), 0.75 GB, 4 GB, 8 MP, Android 4.1.2, Black, White

Long summary description LG Optimus L7 II P710 10.9 cm (4.3") Android 4.1.2 3G 0.75 GB 4 GB 2460 mAh Black, White:

LG Optimus L7 II P710. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.1.2. Battery capacity: 2460 mAh. Product color: Black, White. Weight: 118 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.