Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33004
Info modified on:
14 Mar 2024, 19:20:20
Short summary description LG OK99:

LG OK99, Floor, 1800 W, Black, AC, 110 - 230 V, 50 - 60 Hz

Long summary description LG OK99:

LG OK99. Speaker placement: Floor. RMS rated power: 1800 W. Product color: Black. Power source type: AC, AC input voltage: 110 - 230 V, AC input frequency: 50 - 60 Hz. Width: 430 mm, Depth: 400 mm, Height: 1054 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.