LG logo

LG MV12AH.NE0 air conditioner Air conditioner indoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93500
Info modified on:
19 May 2018, 02:03:12
Short summary description LG MV12AH.NE0 air conditioner Air conditioner indoor unit:

LG MV12AH.NE0, Air conditioner indoor unit, Cooling, Heating, Ventilating, 3520 W, 3870 W, 1.2 l/h, 12000 BTU/h

Long summary description LG MV12AH.NE0 air conditioner Air conditioner indoor unit:

LG MV12AH.NE0. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Heating, Ventilating, Cooling capacity in watts (max): 3520 W. Maximum capacity: 12000 BTU/h. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit weight: 12 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.