LG logo

LG MU3M19 Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123133
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG MU3M19 Air conditioner outdoor unit White:

LG MU3M19, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, 5300 W, 1400 W, 6300 W

Long summary description LG MU3M19 Air conditioner outdoor unit White:

LG MU3M19. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Warmer heating season): A+, Annual energy consumption (cooling): 258 kWh, Annual energy consumption (heating) (Warmer heating season): 1696 kWh. Outdoor unit noise level: 52 dB, Cooling airflow (outdoor unit): 3000 m³/h, Outdoor unit width: 87 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.