LG M2280DF-PZ, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 5 ms, Black
LG M2280DF-PZ. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black