LG M2062D-PZ, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black
LG M2062D-PZ. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. Product color: Black