LG LT57BPSX, No Frost (fridge), Stainless steel
LG LT57BPSX. Door hinge: Right. No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Product color: Stainless steel