LG G Pad 10.1 V935, 25.6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android 5.1, Bronze
LG G Pad 10.1 V935. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 2.26 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 487 g. Operating system installed: Android 5.1. Product color: Bronze