LG logo

LG V30 15.2 cm (6") Single SIM Android 7.1.2 4G USB Type-C 4 GB 64 GB 3300 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30146
Info modified on:
30 Jan 2025, 09:24:36
Short summary description LG V30 15.2 cm (6") Single SIM Android 7.1.2 4G USB Type-C 4 GB 64 GB 3300 mAh Blue:

LG V30 , 15.2 cm (6"), 4 GB, 64 GB, 16 MP, Android 7.1.2, Blue

Long summary description LG V30 15.2 cm (6") Single SIM Android 7.1.2 4G USB Type-C 4 GB 64 GB 3300 mAh Blue:

LG V30 . Display diagonal: 15.2 cm (6"), Display resolution: 2880 x 1440 pixels. Processor frequency: 2.45 GHz, Processor family: Qualcomm Snapdragon, Processor model: 835. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 7.1.2. Battery capacity: 3300 mAh. Product color: Blue. Weight: 158 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.