LG logo

LG NEXUS 4 E960 11.9 cm (4.7") Single SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44584
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG NEXUS 4 E960 11.9 cm (4.7") Single SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2100 mAh Black:

LG NEXUS 4 E960, 11.9 cm (4.7"), 2 GB, 8 GB, 8 MP, Android 4.2, Black

Long summary description LG NEXUS 4 E960 11.9 cm (4.7") Single SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2100 mAh Black:

LG NEXUS 4 E960. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 768 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm, Processor model: S4 Pro. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 2100 mAh. Product color: Black. Weight: 139 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.