LG logo

LG L80 D373 12.7 cm (5") Single SIM Android 4.4.2 3G Micro-USB 1 GB 8 GB 2540 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30649
Info modified on:
27 Feb 2024, 14:05:14
Short summary description LG L80 D373 12.7 cm (5") Single SIM Android 4.4.2 3G Micro-USB 1 GB 8 GB 2540 mAh Black:

LG L80 D373, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.4.2, Black

Long summary description LG L80 D373 12.7 cm (5") Single SIM Android 4.4.2 3G Micro-USB 1 GB 8 GB 2540 mAh Black:

LG L80 D373. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8210. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 2540 mAh. Product color: Black. Weight: 133 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.