LG logo

LG HW300G data projector 300 ANSI lumens LCD WXGA (1280x800) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79324
Info modified on:
21 Jan 2020, 14:27:02
Short summary description LG HW300G data projector 300 ANSI lumens LCD WXGA (1280x800) Black:

LG HW300G, 300 ANSI lumens, LCD, WXGA (1280x800), 1000:1, 508 - 2540 mm (20 - 100"), 16.78 million colors

Long summary description LG HW300G data projector 300 ANSI lumens LCD WXGA (1280x800) Black:

LG HW300G. Projector brightness: 300 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). USB connector type: USB Type-A. Noise level: 31 dB, Noise level (economic mode): 25 dB. RMS rated power: 1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.