LG HR720T, Full HD, NTSC M, PAL, PAL I, SECAM B/G, SECAM D/K, SECAM L, 1080p, LG Cinema 3D, 12-bit/162MHz, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
LG HR720T. HD type: Full HD, Analog signal format system: NTSC M, PAL, PAL I, SECAM B/G, SECAM D/K, SECAM L, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Audio output channels: 7.1 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVCHD, DIVX, DIVX HD, H.264, M4V, MKV, MPEG2, MPEG4, VC-1, WMV, Audio formats supported: MP3, WMA. Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD-RAM. Width: 430 mm, Depth: 294 mm, Height: 41 mm