LG logo

LG GW-P227HLXV side-by-side refrigerator Freestanding 538 L Gray, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78344
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GW-P227HLXV side-by-side refrigerator Freestanding 538 L Gray, Silver:

LG GW-P227HLXV, Freestanding, Gray, Silver, 538 L, 365 L, 173 L, 12 kg/24h

Long summary description LG GW-P227HLXV side-by-side refrigerator Freestanding 538 L Gray, Silver:

LG GW-P227HLXV. Appliance placement: Freestanding, Product color: Gray, Silver. Total net capacity: 538 L. Fridge net capacity: 365 L. Freezer net capacity: 173 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 5.17 h. Annual energy consumption: 443 kWh, Energy usage: 1.21 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.