LG logo

LG GT505 7.62 cm (3") 98 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30409
Info modified on:
26 Feb 2024, 15:20:27
Short summary description LG GT505 7.62 cm (3") 98 g Black:

LG GT505, Bar, 7.62 cm (3"), 5 MP, Bluetooth, 1000 mAh, Black

Long summary description LG GT505 7.62 cm (3") 98 g Black:

LG GT505. Form factor: Bar. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 350 h. Weight: 98 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.